Murata Electronics Ceramic Capacitors GRM21BR71C824KA01L

Description
0.82µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5855-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5855-6-ND
Ceramic Capacitors 490-5855-6-ND
0.82µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.82µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5855-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5855-1-ND
Ceramic Capacitors 490-5855-1-ND
0.82µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.82µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5855-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5855-2-ND
Ceramic Capacitors 490-5855-2-ND
0.82µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.82µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-5855-6-ND 490-5855-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details