Murata Electronics Ceramic Capacitors - GRM21BR71C475MA73L GRM21BR71C475MA73L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872952-GRM21BR71C475 MA73L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM21BR71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8318-6, GRM21BR71C475MA73L-N D, 490-8318-2, 490-8318-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872952-GRM21BR71C475 MA73L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM21BR71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8318-6, GRM21BR71C475MA73L-N D, 490-8318-2, 490-8318-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BR71C475MA73L - 872952-GRM21BR71C475MA73L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR71C475MA73L
872952-GRM21BR71C475MA73L
Ceramic Capacitors - GRM21BR71C475MA73L 872952-GRM21BR71C475MA73L
Manufacturer: Murata Electronics North America Win Source Part Number: 872952-GRM21BR71C475 MA73L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM21BR71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8318-6, GRM21BR71C475MA73L-N D, 490-8318-2, 490-8318-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872952-GRM21BR71C475MA73L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM21BR71C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-8318-6, GRM21BR71C475MA73L-ND, 490-8318-2, 490-8318-1

Buy Now Datasheet
Ceramic Capacitors - 490-8318-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8318-2-ND
Ceramic Capacitors 490-8318-2-ND
4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-GRM21BR71C475MA73L
4.7UF 16V Capacitor 60-GRM21BR71C475MA73L
CAP CER 4.7UF 16V X7R 0805 Product overview: GRM21BR71C475MA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71C475MA73 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X7R 0805 Product overview: GRM21BR71C475MA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71C475MA73L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 872952-GRM21BR71C475MA73L 490-8318-2-ND 60-GRM21BR71C475MA73L
Product Name Ceramic Capacitors - GRM21BR71C475MA73L Ceramic Capacitors 4.7UF 16V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details