Murata Electronics 4.7UF 16V Capacitor GRM21BR71C475KE51L

Description
CAP CER 4.7UF 16V X7R 0805 Product overview: GRM21BR71C475KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71C475KE51 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 16V X7R 0805 Product overview: GRM21BR71C475KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71C475KE51 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 16V Capacitor
60-GRM21BR71C475KE51L
4.7UF 16V Capacitor 60-GRM21BR71C475KE51L
CAP CER 4.7UF 16V X7R 0805 Product overview: GRM21BR71C475KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71C475KE51 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X7R 0805 Product overview: GRM21BR71C475KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71C475KE51L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR71C475KE51L - 1106594-GRM21BR71C475KE51L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR71C475KE51L
1106594-GRM21BR71C475KE51L
Ceramic Capacitors - GRM21BR71C475KE51L 1106594-GRM21BR71C475KE51L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106594-GRM21BR71C47 5KE51L Packaging: Cut Tape Voltage Rating: 16 V Length: 2 mm Capacitance: 4.7 µF Tolerance: 10 % Thickness: 1.25 mm Height: 1.4 mm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Alternative Parts (Cross-Reference): GRM21BR71C475KE51L.; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 16 V Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106594-GRM21BR71C475KE51L
Packaging: Cut Tape
Voltage Rating: 16 V
Length: 2 mm
Capacitance: 4.7 µF
Tolerance: 10 %
Thickness: 1.25 mm
Height: 1.4 mm
Material: Ceramic
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Alternative Parts (Cross-Reference): GRM21BR71C475KE51L.;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Voltage Rating (DC): 16 V
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 2478125P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478125P
MLCCs - Multilayer Ceramic Capacitors 2478125P
Murata GRM21BR71C475KE51L

Murata GRM21BR71C475KE51L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478123 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478123
MLCCs - Multilayer Ceramic Capacitors 2478123
Murata GRM21BR71C475KE51L

Murata GRM21BR71C475KE51L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478125 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478125
MLCCs - Multilayer Ceramic Capacitors 2478125
Murata GRM21BR71C475KE51L

Murata GRM21BR71C475KE51L

Supplier's Site
Ceramic Capacitors - 490-14466-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14466-1-ND
Ceramic Capacitors 490-14466-1-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14466-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14466-6-ND
Ceramic Capacitors 490-14466-6-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14466-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14466-2-ND
Ceramic Capacitors 490-14466-2-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 4.7Μf, 16V, 10%, X7R, 0805; Capacitance Murata - 11AC3197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 16V, 10%, X7R, 0805; Capacitance Murata
11AC3197
Cap, 4.7Μf, 16V, 10%, X7R, 0805; Capacitance Murata 11AC3197
CAP, 4.7µF, 16V, 10%, X7R, 0805; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 4.7µF, 16V, 10%, X7R, 0805; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR71C475KE51L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR71C475KE51L
Ceramic Capacitors GRM21BR71C475KE51L
CAP CER 4.7UF 16V X7R 0805

CAP CER 4.7UF 16V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR71C475KE51L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR71C475KE51L
16V 4.7uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 4.7uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BR71C475KE51L 1106594-GRM21BR71C475KE51L 2478125P 490-14466-1-ND 490-14466-6-ND 11AC3197 GRM21BR71C475KE51L GRM21BR71C475KE51L
Product Name 4.7UF 16V Capacitor Ceramic Capacitors - GRM21BR71C475KE51L MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4.7Μf, 16V, 10%, X7R, 0805; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers