Murata GRM21BR71C475KE51K
Murata GRM21BR71C475KE51K
Murata GRM21BR71C475KE51K
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 4.7UF 16V X7R 0805
CAP, 4.7UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES
CAP, 4.7UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2608823P | 490-GRM21BR71C475KE51KCT-ND | 490-GRM21BR71C475KE51KDKR-ND | GRM21BR71C475KE51K | 64AJ4404 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Murata |
| Technology | Multilayer | Film Capacitors | |||
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |