Murata Electronics Ceramic Capacitors GRM21BR71C124KA01L

Description
0.12µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.12µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BR71C124KA01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM21BR71C124KA01L-ND
Ceramic Capacitors GRM21BR71C124KA01L-ND
0.12µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.12µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM21BR71C124KA01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM21BR71C124KA01L
Capacitors - Ceramic Capacitors GRM21BR71C124KA01L
CAP CER 0.12UF 16V X7R 0805

CAP CER 0.12UF 16V X7R 0805

Supplier's Site
Ceramic Capacitors - GRM21BR71C124KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR71C124KA01L
Ceramic Capacitors GRM21BR71C124KA01L
CAP CER 0.12UF 16V X7R 0805

CAP CER 0.12UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM21BR71C124KA01L-ND GRM21BR71C124KA01L GRM21BR71C124KA01L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Film Capacitors - 1833335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Film Capacitors - 106MSR100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers