Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108281-GRM21BR71C10
Length: 2 mm
Capacitance: 10 µF
Thickness: 1.25 mm
Width: 1.25 mm
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 16 V
Dielectric: X7R
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1108281-GRM21BR71C106KE51L |
| Product Name | Custom Parts - Custom Parts (E - I) - GRM21BR71C106KE51L |