Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM21BR71A475KE51L

Description
Murata GRM21BR71A475KE51L
Request a Quote Datasheet
Description
Murata GRM21BR71A475KE51L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478122P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478122P
MLCCs - Multilayer Ceramic Capacitors 2478122P
Murata GRM21BR71A475KE51L

Murata GRM21BR71A475KE51L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478122 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478122
MLCCs - Multilayer Ceramic Capacitors 2478122
Murata GRM21BR71A475KE51L

Murata GRM21BR71A475KE51L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478121 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478121
MLCCs - Multilayer Ceramic Capacitors 2478121
Murata GRM21BR71A475KE51L

Murata GRM21BR71A475KE51L

Supplier's Site
Ceramic Capacitors - 490-GRM21BR71A475KE51LCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR71A475KE51LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR71A475KE51LDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
60-GRM21BR71A475KE51L
4.7UF 10V Capacitor 60-GRM21BR71A475KE51L
CAP CER 4.7UF 10V X7R 0805 Product overview: GRM21BR71A475KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71A475KE51 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X7R 0805 Product overview: GRM21BR71A475KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71A475KE51L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7208 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
66AJ7208
Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Murata 66AJ7208
CAP, 4.7UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4403 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
64AJ4403
Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Murata 64AJ4403
CAP, 4.7UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21BR71A475KE51L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR71A475KE51L
Ceramic Capacitors GRM21BR71A475KE51L
CAP CER 4.7UF 10V X7R 0805

CAP CER 4.7UF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478122P 490-GRM21BR71A475KE51LCT-ND 490-GRM21BR71A475KE51LDKR-ND 60-GRM21BR71A475KE51L 66AJ7208 GRM21BR71A475KE51L
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 4.7UF 10V Capacitor Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details