CAP CER 2.2UF 10V X7R 0805 Product overview: GRM21BR71A225KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71A225KA01
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
CAPACITOR, MLCC, X7R, 2.2UF, 10V, 0805; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:2.01mm RoHS Compliant: Yes
CAP CER 2.2UF 10V X7R 0805
10V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM21BR71A225KA01L | 490-1696-6-ND | 490-1696-1-ND | 14T3346 | GRM21BR71A225KA01L | GRM21BR71A225KA01L |
| Product Name | 2.2UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor, Mlcc, X7R, 2.2Uf, 10V, 0805; Capacitance Murata | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |