Murata Electronics Ceramic Capacitors GRM21BR71A106MA73L

Description
10µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10517-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10517-6-ND
Ceramic Capacitors 490-10517-6-ND
10µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10517-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10517-2-ND
Ceramic Capacitors 490-10517-2-ND
10µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10517-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10517-1-ND
Ceramic Capacitors 490-10517-1-ND
10µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR71A106MA73L - 919813-GRM21BR71A106MA73L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR71A106MA73L
919813-GRM21BR71A106MA73L
Ceramic Capacitors - GRM21BR71A106MA73L 919813-GRM21BR71A106MA73L
Manufacturer: Murata Electronics North America Win Source Part Number: 919813-GRM21BR71A106 MA73L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BR71A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10517-6, 490-10517-1, 490-10517-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 919813-GRM21BR71A106MA73L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21BR71A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10517-6, 490-10517-1, 490-10517-2

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRM21BR71A106MA73L
10UF 10V Capacitor 60-GRM21BR71A106MA73L
CAP CER 10UF 10V X7R 0805 Product overview: GRM21BR71A106MA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71A106MA73 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X7R 0805 Product overview: GRM21BR71A106MA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71A106MA73L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10517-6-ND 490-10517-2-ND 919813-GRM21BR71A106MA73L 60-GRM21BR71A106MA73L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21BR71A106MA73L 10UF 10V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details