10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 10UF 10V X7R 0805 Product overview: GRM21BR71A106KA73K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR71A106KA73
Murata GRM21BR71A106KA73K
Murata GRM21BR71A106KA73K
Murata GRM21BR71A106KA73K
CAP CER 10UF 10V X7R 0805
10V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES
CAP, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-14381-2-ND | 490-14381-6-ND | 60-GRM21BR71A106KA73K | 2478118P | GRM21BR71A106KA73K | GRM21BR71A106KA73K | 92AH5167 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10UF 10V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |