Murata Electronics Ceramic Capacitors GRM21BR71A105KA01K

Description
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11595-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11595-6-ND
Ceramic Capacitors 490-11595-6-ND
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11595-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11595-2-ND
Ceramic Capacitors 490-11595-2-ND
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11595-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11595-1-ND
Ceramic Capacitors 490-11595-1-ND
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR71A105KA01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR71A105KA01K
Ceramic Capacitors GRM21BR71A105KA01K
CAP CER 1UF 10V X7R 0805

CAP CER 1UF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-11595-6-ND 490-11595-2-ND GRM21BR71A105KA01K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details