Murata Electronics Ceramic Capacitors - GRM21BR6YA106KE43L GRM21BR6YA106KE43L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872950-GRM21BR6YA106 KE43L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BR6YA Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10514-6, 490-10514-2, 490-10514-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872950-GRM21BR6YA106 KE43L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BR6YA Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10514-6, 490-10514-2, 490-10514-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BR6YA106KE43L - 872950-GRM21BR6YA106KE43L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR6YA106KE43L
872950-GRM21BR6YA106KE43L
Ceramic Capacitors - GRM21BR6YA106KE43L 872950-GRM21BR6YA106KE43L
Manufacturer: Murata Electronics North America Win Source Part Number: 872950-GRM21BR6YA106 KE43L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BR6YA Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10514-6, 490-10514-2, 490-10514-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872950-GRM21BR6YA106KE43L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21BR6YA
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10514-6, 490-10514-2, 490-10514-1

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-GRM21BR6YA106KE43L
10UF 35V Capacitor 60-GRM21BR6YA106KE43L
CAP CER 10UF 35V X5R 0805 Product overview: GRM21BR6YA106KE43L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR6YA106KE43 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X5R 0805 Product overview: GRM21BR6YA106KE43L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR6YA106KE43L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10514-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10514-2-ND
Ceramic Capacitors 490-10514-2-ND
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10514-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10514-6-ND
Ceramic Capacitors 490-10514-6-ND
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10514-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10514-1-ND
Ceramic Capacitors 490-10514-1-ND
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1726851 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726851
MLCCs - Multilayer Ceramic Capacitors 1726851
Murata GRM21BR6YA106KE43L

Murata GRM21BR6YA106KE43L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726851P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726851P
MLCCs - Multilayer Ceramic Capacitors 1726851P
Murata GRM21BR6YA106KE43L

Murata GRM21BR6YA106KE43L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726499 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726499
MLCCs - Multilayer Ceramic Capacitors 1726499
Murata GRM21BR6YA106KE43L

Murata GRM21BR6YA106KE43L

Supplier's Site
Cap, 10Μf, 35V, 10%, X5R, 0805; Capacitance Murata - 96Y9270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, 10%, X5R, 0805; Capacitance Murata
96Y9270
Cap, 10Μf, 35V, 10%, X5R, 0805; Capacitance Murata 96Y9270
CAP, 10µF, 35V, 10%, X5R, 0805; Capacitance:10µF; Voltage Rating:35V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 35V, 10%, X5R, 0805; Capacitance:10µF; Voltage Rating:35V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 92AH5157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
92AH5157
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 92AH5157
CAP, 10UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR6YA106KE43L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR6YA106KE43L
Ceramic Capacitors GRM21BR6YA106KE43L
CAP CER 10UF 35V X5R 0805

CAP CER 10UF 35V X5R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR6YA106KE43L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR6YA106KE43L
35V 10uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 10uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872950-GRM21BR6YA106KE43L 60-GRM21BR6YA106KE43L 490-10514-2-ND 490-10514-6-ND 1726851 1726851P 96Y9270 92AH5157 GRM21BR6YA106KE43L GRM21BR6YA106KE43L
Product Name Ceramic Capacitors - GRM21BR6YA106KE43L 10UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Μf, 35V, 10%, X5R, 0805; Capacitance Murata Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details