Murata Electronics Ceramic Capacitors GRM21BR61E106MA73L

Description
10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10748-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10748-2-ND
Ceramic Capacitors 490-10748-2-ND
10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10748-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10748-6-ND
Ceramic Capacitors 490-10748-6-ND
10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10748-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10748-1-ND
Ceramic Capacitors 490-10748-1-ND
10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GRM21BR61E106MA73L
10UF 25V Capacitor 60-GRM21BR61E106MA73L
CAP CER 10UF 25V X5R 0805 Product overview: GRM21BR61E106MA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61E106MA73 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 0805 Product overview: GRM21BR61E106MA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61E106MA73L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1726799 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726799
MLCCs - Multilayer Ceramic Capacitors 1726799
Murata GRM21BR61E106MA73L

Murata GRM21BR61E106MA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726799P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726799P
MLCCs - Multilayer Ceramic Capacitors 1726799P
Murata GRM21BR61E106MA73L

Murata GRM21BR61E106MA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726498 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726498
MLCCs - Multilayer Ceramic Capacitors 1726498
Murata GRM21BR61E106MA73L

Murata GRM21BR61E106MA73L

Supplier's Site
Cap, 10Μf, 25V, 20%, X5R, 0805; Capacitance Murata - 96Y9275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 20%, X5R, 0805; Capacitance Murata
96Y9275
Cap, 10Μf, 25V, 20%, X5R, 0805; Capacitance Murata 96Y9275
CAP, 10µF, 25V, 20%, X5R, 0805; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 25V, 20%, X5R, 0805; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR61E106MA73L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61E106MA73L
Ceramic Capacitors GRM21BR61E106MA73L
CAP CER 10UF 25V X5R 0805

CAP CER 10UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10748-2-ND 490-10748-6-ND 60-GRM21BR61E106MA73L 1726799 1726799P 96Y9275 GRM21BR61E106MA73L
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Μf, 25V, 20%, X5R, 0805; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1008-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers