CAP CER 10UF 25V X5R 0805 Product overview: GRM21BR61E106KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61E106KA73
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Multilayer Ceramic Capacitor, GRM Series, 10 - F, - 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP, 10µF, 25V, 10%, X5R, 0805, REEL; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes
25V 10uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 10UF 25V X5R 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM21BR61E106KA73L | 490-5523-2-ND | 490-5523-6-ND | 19X1719 | 11AC3192 | GRM21BR61E106KA73L | GRM21BR61E106KA73L |
| Product Name | 10UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Murata | Cap, 10Μf, 25V, 10%, X5R, 0805, Reel; Capacitance Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |