The Murata GRM21BR61E106KA73# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 10OºF and a rated voltage of 25V DC. It is packaged in a compact 0805 (2012M) size, measuring 2.0mm in length, 1.25mm in width, and 1.25mm in thickness, with a typical mass of 19mg. The capacitor features a temperature range of -55°C to 85°C and complies with the X5R temperature characteristics standard, allowing for a capacitance change rate of ±15%. This component is RoHS compliant, making it suitable for environmentally conscious designs. The minimum order quantity is 3000 pieces for the L packaging code and 10000 pieces for the K packaging code.
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Murata GRM21BR61E106KA73K
Murata GRM21BR61E106KA73K
Murata GRM21BR61E106KA73K
25V 10uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES
CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 10UF 25V X5R 0805
| DigiKey | DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-16824-6-ND | 490-16824-2-ND | 2478108 | GRM21BR61E106KA73K | 92AH5166 | GRM21BR61E106KA73K |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |