Murata Power Solutions Ceramic Capacitors GRM21BR61C226ME44L

Description
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10747-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10747-2-ND
Ceramic Capacitors 490-10747-2-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10747-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10747-6-ND
Ceramic Capacitors 490-10747-6-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10747-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10747-1-ND
Ceramic Capacitors 490-10747-1-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-GRM21BR61C226ME44L
22UF 16V Capacitor 60-GRM21BR61C226ME44L
CAP CER 22UF 16V X5R 0805 Product overview: GRM21BR61C226ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61C226ME44 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X5R 0805 Product overview: GRM21BR61C226ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61C226ME44L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1139953P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1139953P
MLCCs - Multilayer Ceramic Capacitors 1139953P
Murata GRM21BR61C226ME44L

Murata GRM21BR61C226ME44L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1139953 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1139953
MLCCs - Multilayer Ceramic Capacitors 1139953
Murata GRM21BR61C226ME44L

Murata GRM21BR61C226ME44L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692721 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692721
MLCCs - Multilayer Ceramic Capacitors 1692721
Murata GRM21BR61C226ME44L

Murata GRM21BR61C226ME44L

Supplier's Site
Ceramic Capacitors - GRM21BR61C226ME44L - 775391-GRM21BR61C226ME44L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR61C226ME44L
775391-GRM21BR61C226ME44L
Ceramic Capacitors - GRM21BR61C226ME44L 775391-GRM21BR61C226ME44L
Manufacturer: Murata Electronics North America Win Source Part Number: 775391-GRM21BR61C226 ME44L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 16V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): GRT21BR61C226ME13K; GRT21BR61C226ME13L; C0805X5R160-226MNE; CL21A226MOQNNNE; Introduction Date: November 13, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775391-GRM21BR61C226ME44L
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.057" (1.45mm)
Alternative Parts (Cross-Reference): GRT21BR61C226ME13K; GRT21BR61C226ME13L; C0805X5R160-226MNE; CL21A226MOQNNNE;
Introduction Date: November 13, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM21BR61C226ME44L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61C226ME44L
Ceramic Capacitors GRM21BR61C226ME44L
CAP CER 22UF 16V X5R 0805

CAP CER 22UF 16V X5R 0805

Supplier's Site Datasheet
Cap, 22Μf, 16V, 20%, X5R, 0805; Capacitance Murata - 06AC6058 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, 20%, X5R, 0805; Capacitance Murata
06AC6058
Cap, 22Μf, 16V, 20%, X5R, 0805; Capacitance Murata 06AC6058
CAP, 22µF, 16V, 20%, X5R, 0805; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22µF, 16V, 20%, X5R, 0805; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata - 92AH5165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
92AH5165
Cap, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata 92AH5165
CAP, 22UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10747-2-ND 490-10747-6-ND 60-GRM21BR61C226ME44L 1139953P 1139953 775391-GRM21BR61C226ME44L GRM21BR61C226ME44L 06AC6058 92AH5165
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM21BR61C226ME44L Ceramic Capacitors Cap, 22Μf, 16V, 20%, X5R, 0805; Capacitance Murata Cap, 22Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers