Murata Power Solutions Ceramic Capacitors - GRM21BR61A476ME15L GRM21BR61A476ME15L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775389-GRM21BR61A476 ME15L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 10V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): NMC0805X5R476M10TRPL PF; C2012X5R476MDPS; C2012X5R1A476M125AC; MC05MTX100476; Introduction Date: September 29, 2013 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775389-GRM21BR61A476 ME15L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 10V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): NMC0805X5R476M10TRPL PF; C2012X5R476MDPS; C2012X5R1A476M125AC; MC05MTX100476; Introduction Date: September 29, 2013 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BR61A476ME15L - 775389-GRM21BR61A476ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR61A476ME15L
775389-GRM21BR61A476ME15L
Ceramic Capacitors - GRM21BR61A476ME15L 775389-GRM21BR61A476ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 775389-GRM21BR61A476 ME15L Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 10V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): NMC0805X5R476M10TRPL PF; C2012X5R476MDPS; C2012X5R1A476M125AC; MC05MTX100476; Introduction Date: September 29, 2013 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775389-GRM21BR61A476ME15L
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Derating Recommended
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 47μF
Tolerance: ±20%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.057" (1.45mm)
Alternative Parts (Cross-Reference): NMC0805X5R476M10TRPLPF; C2012X5R476MDPS; C2012X5R1A476M125AC; MC05MTX100476;
Introduction Date: September 29, 2013
ECCN: EAR99
Country of Origin: Japan, China, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
47UF 10V Capacitor
60-GRM21BR61A476ME15L
47UF 10V Capacitor 60-GRM21BR61A476ME15L
CAP CER 47UF 10V X5R 0805 Product overview: GRM21BR61A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61A476ME15 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V X5R 0805 Product overview: GRM21BR61A476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61A476ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9961-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9961-1-ND
Ceramic Capacitors 490-9961-1-ND
47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9961-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9961-6-ND
Ceramic Capacitors 490-9961-6-ND
47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9961-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9961-2-ND
Ceramic Capacitors 490-9961-2-ND
47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 47Μf, 10V, 20%, X5R, 0805; Capacitance Murata - 11AC3190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 20%, X5R, 0805; Capacitance Murata
11AC3190
Cap, 47Μf, 10V, 20%, X5R, 0805; Capacitance Murata 11AC3190
CAP, 47µF, 10V, 20%, X5R, 0805; Capacitance:47µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 47µF, 10V, 20%, X5R, 0805; Capacitance:47µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 10V, 20%, X5R, 0805; Capacitance Murata - 96Y9273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 20%, X5R, 0805; Capacitance Murata
96Y9273
Cap, 47Μf, 10V, 20%, X5R, 0805; Capacitance Murata 96Y9273
CAP, 47µF, 10V, 20%, X5R, 0805; Capacitance:47µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 47µF, 10V, 20%, X5R, 0805; Capacitance:47µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR61A476ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61A476ME15L
Ceramic Capacitors GRM21BR61A476ME15L
CAP CER 47UF 10V X5R 0805

CAP CER 47UF 10V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775389-GRM21BR61A476ME15L 60-GRM21BR61A476ME15L 490-9961-1-ND 490-9961-6-ND 11AC3190 GRM21BR61A476ME15L
Product Name Ceramic Capacitors - GRM21BR61A476ME15L 47UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 47Μf, 10V, 20%, X5R, 0805; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details