CAP CER 47UF 10V X5R 0805 Product overview: GRM21BR61A476ME15K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61A476ME15
47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
10V 47uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 47UF 10V X5R 0805
CAP, 47UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES
CAP, 47UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM21BR61A476ME15K | 490-GRM21BR61A476ME15KCT-ND | 490-GRM21BR61A476ME15KDKR-ND | GRM21BR61A476ME15K | GRM21BR61A476ME15K | 64AJ4398 |
| Product Name | 47UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Cap, 47Uf, 10V, Mlcc, 0805 Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |