Murata Power Solutions Ceramic Capacitors GRM21BR61A475KA73L

Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9750-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9750-2-ND
Ceramic Capacitors 490-9750-2-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Electronic Surplus - GRM21BR61A475KA73L - 1177584-GRM21BR61A475KA73L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GRM21BR61A475KA73L
1177584-GRM21BR61A475KA73L
Electronic Surplus - GRM21BR61A475KA73L 1177584-GRM21BR61A475KA73L
Manufacturer: Murata Electronics North America Win Source Part Number: 1177584-GRM21BR61A47 5KA73L Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 4.7μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Categories: Capacitors Status: Obsolete Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0805 Thickness (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177584-GRM21BR61A475KA73L
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 4.7μF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Categories: Capacitors
Status: Obsolete
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0805
Thickness (Maximum): 0.055" (1.40mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
Singapore, Singapore
4.7UF 10V Capacitor
60-GRM21BR61A475KA73L
4.7UF 10V Capacitor 60-GRM21BR61A475KA73L
CAP CER 4.7UF 10V X5R 0805 Product overview: GRM21BR61A475KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61A475KA73 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X5R 0805 Product overview: GRM21BR61A475KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61A475KA73L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR61A475KA73L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61A475KA73L
Ceramic Capacitors GRM21BR61A475KA73L
CAP CER 4.7UF 10V X5R 0805

CAP CER 4.7UF 10V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9750-2-ND 1177584-GRM21BR61A475KA73L 60-GRM21BR61A475KA73L GRM21BR61A475KA73L
Product Name Ceramic Capacitors Electronic Surplus - GRM21BR61A475KA73L 4.7UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details