Murata Power Solutions Ceramic Capacitors GRM21BR61A226ME51L

Description
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10511-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10511-2-ND
Ceramic Capacitors 490-10511-2-ND
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10511-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10511-6-ND
Ceramic Capacitors 490-10511-6-ND
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10511-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10511-1-ND
Ceramic Capacitors 490-10511-1-ND
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478100 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478100
MLCCs - Multilayer Ceramic Capacitors 2478100
Murata GRM21BR61A226ME51L

Murata GRM21BR61A226ME51L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478101 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478101
MLCCs - Multilayer Ceramic Capacitors 2478101
Murata GRM21BR61A226ME51L

Murata GRM21BR61A226ME51L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478101P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478101P
MLCCs - Multilayer Ceramic Capacitors 2478101P
Murata GRM21BR61A226ME51L

Murata GRM21BR61A226ME51L

Supplier's Site
Singapore, Singapore
22UF 10V Capacitor
60-GRM21BR61A226ME51L
22UF 10V Capacitor 60-GRM21BR61A226ME51L
CAP CER 22UF 10V X5R 0805 Product overview: GRM21BR61A226ME51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61A226ME51 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X5R 0805 Product overview: GRM21BR61A226ME51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61A226ME51L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR61A226ME51L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61A226ME51L
Ceramic Capacitors GRM21BR61A226ME51L
CAP CER 22UF 10V X5R 0805

CAP CER 22UF 10V X5R 0805

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 22 F, 20%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Murata - 55Y9886 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 22 F, 20%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Murata
55Y9886
Smd Multilayer Ceramic Capacitor, Grm Series, 22 F, 20%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Murata 55Y9886
SMD Multilayer Ceramic Capacitor, GRM Series, 22 F, 20%, X5R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 22 F, 20%, X5R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 10V, 20%, X5R, 0805; Capacitance Murata - 08AC2702 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 20%, X5R, 0805; Capacitance Murata
08AC2702
Cap, 22Μf, 10V, 20%, X5R, 0805; Capacitance Murata 08AC2702
CAP, 22µF, 10V, 20%, X5R, 0805; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22µF, 10V, 20%, X5R, 0805; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR61A226ME51L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR61A226ME51L
10V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10511-2-ND 490-10511-6-ND 2478100 60-GRM21BR61A226ME51L GRM21BR61A226ME51L 55Y9886 08AC2702 GRM21BR61A226ME51L
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 22UF 10V Capacitor Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 22 F, 20%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 22Μf, 10V, 20%, X5R, 0805; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 104PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers