Murata Electronics Ceramic Capacitors GRM21BR61A226ME44K

Description
CAP CER 22UF 10V X5R 0805
Request a Quote Datasheet
Description
CAP CER 22UF 10V X5R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BR61A226ME44KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 10V X5R 0805

CAP CER 22UF 10V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR61A226ME44KTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR61A226ME44KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 10V X5R 0805

CAP CER 22UF 10V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - GRM21BR61A226ME44K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61A226ME44K
Ceramic Capacitors GRM21BR61A226ME44K
CAP CER 22UF 10V X5R 0805

CAP CER 22UF 10V X5R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM21BR61A226ME44K
CAP CER 22UF 10V X5R 0805

CAP CER 22UF 10V X5R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21BR61A226ME44KCT-ND 490-GRM21BR61A226ME44KDKR-ND GRM21BR61A226ME44K GRM21BR61A226ME44K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers