Murata Power Solutions Ceramic Capacitors GRM21BR61A106KE19K

Description
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6472-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6472-2-ND
Ceramic Capacitors 490-6472-2-ND
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRM21BR61A106KE19K
10UF 10V Capacitor 60-GRM21BR61A106KE19K
CAP CER 10UF 10V X5R 0805 Product overview: GRM21BR61A106KE19K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61A106KE19 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 0805 Product overview: GRM21BR61A106KE19K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61A106KE19K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0805 10 uF 10V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor - 535-GRM21BR61A106KE19K - Utmel Electronic Limited
Hong Kong, China
0805 10 uF 10V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor
535-GRM21BR61A106KE19K
0805 10 uF 10V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor 535-GRM21BR61A106KE19K
0805 10 uF 10V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor

0805 10 uF 10V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor

Supplier's Site
Ceramic Capacitors - GRM21BR61A106KE19K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61A106KE19K
Ceramic Capacitors GRM21BR61A106KE19K
CAP CER 10UF 10V X5R 0805

CAP CER 10UF 10V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6472-2-ND 60-GRM21BR61A106KE19K 535-GRM21BR61A106KE19K GRM21BR61A106KE19K
Product Name Ceramic Capacitors 10UF 10V Capacitor 0805 10 uF 10V ±10 % Tolerance X5R SMT Multilayer Ceramic Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details