Murata Electronics Capacitors - Ceramic Capacitors GRM21BR60J476ME01L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328939-GRM21BR60J47 6ME01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM21BR60J476ME0 1L,490-GRM21BR60J476 ME01L-ND,490-GRM21BR 60J476ME01LCT,490-GR M21BR60J476ME01LDKR, 490-GRM21BR60J476ME0 1LTR Base Product Number: GRM21BR60J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328939-GRM21BR60J47 6ME01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM21BR60J476ME0 1L,490-GRM21BR60J476 ME01L-ND,490-GRM21BR 60J476ME01LCT,490-GR M21BR60J476ME01LDKR, 490-GRM21BR60J476ME0 1LTR Base Product Number: GRM21BR60J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1328939-GRM21BR60J476ME01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328939-GRM21BR60J476ME01L
Capacitors - Ceramic Capacitors 1328939-GRM21BR60J476ME01L
Manufacturer: Murata Electronics Win Source Part Number: 1328939-GRM21BR60J47 6ME01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM21BR60J476ME0 1L,490-GRM21BR60J476 ME01L-ND,490-GRM21BR 60J476ME01LCT,490-GR M21BR60J476ME01LDKR, 490-GRM21BR60J476ME0 1LTR Base Product Number: GRM21BR60J RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328939-GRM21BR60J476ME01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM21BR60J476ME01L,490-GRM21BR60J476ME01L-ND,490-GRM21BR60J476ME01LCT,490-GRM21BR60J476ME01LDKR,490-GRM21BR60J476ME01LTR
Base Product Number: GRM21BR60J
RoHS Status: ROHS3 Compliant

Buy Now
Singapore, Singapore
47UF 6.3V Capacitor
60-GRM21BR60J476ME01L
47UF 6.3V Capacitor 60-GRM21BR60J476ME01L
CAP CER 47UF 6.3V X5R 0805 Product overview: GRM21BR60J476ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60J476ME01 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 0805 Product overview: GRM21BR60J476ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60J476ME01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM21BR60J476ME01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR60J476ME01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 6.3V X5R 0805

CAP CER 47UF 6.3V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR60J476ME01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 6.3V X5R 0805

CAP CER 47UF 6.3V X5R 0805

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR60J476ME01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR60J476ME01L
6.3V 47uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 47uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR60J476ME01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR60J476ME01L
Ceramic Capacitors GRM21BR60J476ME01L
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1328939-GRM21BR60J476ME01L 60-GRM21BR60J476ME01L 490-GRM21BR60J476ME01LTR-ND 490-GRM21BR60J476ME01LDKR-ND GRM21BR60J476ME01L GRM21BR60J476ME01L
Product Name Capacitors - Ceramic Capacitors 47UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH181K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details