Murata Power Solutions Ceramic Capacitors GRM21BR60J226ME39K

Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6471-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6471-6-ND
Ceramic Capacitors 490-6471-6-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6471-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6471-2-ND
Ceramic Capacitors 490-6471-2-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6471-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6471-1-ND
Ceramic Capacitors 490-6471-1-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata - 92AH5161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata
92AH5161
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata 92AH5161
CAP, 22UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR60J226ME39K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR60J226ME39K
Ceramic Capacitors GRM21BR60J226ME39K
CAP CER 22UF 6.3V X5R 0805

CAP CER 22UF 6.3V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6471-6-ND 490-6471-2-ND 92AH5161 GRM21BR60J226ME39K
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers