CAP CER 100UF 6.3V X5R 0805 Product overview: GRM21BR60J107ME15K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60J107ME15
Murata GRM21BR60J107ME15K
Murata GRM21BR60J107ME15K
Murata GRM21BR60J107ME15K
100µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
100µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
100µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
CAP, 100UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 100UF 6.3V X5R 0805
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM21BR60J107ME15K | 2608818 | 490-GRM21BR60J107ME15KTR-ND | 490-GRM21BR60J107ME15KDKR-ND | 92AH5160 | GRM21BR60J107ME15K |
| Product Name | 100UF 6.3V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 100Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |