Murata Electronics Ceramic Capacitors GRM21BR60E107ME15L

Description
100µF ±20% 2.5V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
100µF ±20% 2.5V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13979-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13979-1-ND
Ceramic Capacitors 490-13979-1-ND
100µF ±20% 2.5V Ceramic Capacitor X5R 0805 (2012 Metric)

100µF ±20% 2.5V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13979-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13979-2-ND
Ceramic Capacitors 490-13979-2-ND
100µF ±20% 2.5V Ceramic Capacitor X5R 0805 (2012 Metric)

100µF ±20% 2.5V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13979-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13979-6-ND
Ceramic Capacitors 490-13979-6-ND
100µF ±20% 2.5V Ceramic Capacitor X5R 0805 (2012 Metric)

100µF ±20% 2.5V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
100UF 2.5V Capacitor
60-GRM21BR60E107ME15L
100UF 2.5V Capacitor 60-GRM21BR60E107ME15L
CAP CER 100UF 2.5V X5R 0805 Product overview: GRM21BR60E107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60E107ME15 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 2.5V X5R 0805 Product overview: GRM21BR60E107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60E107ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR60E107ME15L - 919807-GRM21BR60E107ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR60E107ME15L
919807-GRM21BR60E107ME15L
Ceramic Capacitors - GRM21BR60E107ME15L 919807-GRM21BR60E107ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 919807-GRM21BR60E107 ME15L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 100 µF ±20% 2.5V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BR60E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13979-2, 490-13979-1, 490-13979-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919807-GRM21BR60E107ME15L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 100 µF ±20% 2.5V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21BR60E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-13979-2, 490-13979-1, 490-13979-6

Buy Now Datasheet
CAP CER 100UF 2.5V X5R 0805 - 535-GRM21BR60E107ME15L - Utmel Electronic Limited
Hong Kong, China
CAP CER 100UF 2.5V X5R 0805
535-GRM21BR60E107ME15L
CAP CER 100UF 2.5V X5R 0805 535-GRM21BR60E107ME15L
CAP CER 100UF 2.5V X5R 0805

CAP CER 100UF 2.5V X5R 0805

Supplier's Site
Cap, 100Uf, 2.5V, Mlcc, 0805 Rohs Compliant Murata - 92AH5159 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 2.5V, Mlcc, 0805 Rohs Compliant Murata
92AH5159
Cap, 100Uf, 2.5V, Mlcc, 0805 Rohs Compliant Murata 92AH5159
CAP, 100UF, 2.5V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100UF, 2.5V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Uf, 2.5V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4395 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 2.5V, Mlcc, 0805 Rohs Compliant Murata
64AJ4395
Cap, 100Uf, 2.5V, Mlcc, 0805 Rohs Compliant Murata 64AJ4395
CAP, 100UF, 2.5V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100UF, 2.5V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21BR60E107ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR60E107ME15L
Ceramic Capacitors GRM21BR60E107ME15L
CAP CER 100UF 2.5V X5R 0805

CAP CER 100UF 2.5V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13979-1-ND 490-13979-6-ND 60-GRM21BR60E107ME15L 919807-GRM21BR60E107ME15L 535-GRM21BR60E107ME15L 92AH5159 GRM21BR60E107ME15L
Product Name Ceramic Capacitors Ceramic Capacitors 100UF 2.5V Capacitor Ceramic Capacitors - GRM21BR60E107ME15L CAP CER 100UF 2.5V X5R 0805 Cap, 100Uf, 2.5V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers