Murata Power Solutions SMD 2.2uF 25V Capacitor GRM21BF51E225ZA01L

Description
Cap Ceramic 2.2uF 25V Y5V -20% to 80% SMD 0805 85°C Embossed T/R Product overview: GRM21BF51E225ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51E225ZA01 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 2.2uF 25V Y5V -20% to 80% SMD 0805 85°C Embossed T/R Product overview: GRM21BF51E225ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51E225ZA01 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 25V Capacitor
60-GRM21BF51E225ZA01L
SMD 2.2uF 25V Capacitor 60-GRM21BF51E225ZA01L
Cap Ceramic 2.2uF 25V Y5V -20% to 80% SMD 0805 85°C Embossed T/R Product overview: GRM21BF51E225ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51E225ZA01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 25V Y5V -20% to 80% SMD 0805 85°C Embossed T/R Product overview: GRM21BF51E225ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51E225ZA01L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM21BF51E225ZA01L - 979306-GRM21BF51E225ZA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BF51E225ZA01L
979306-GRM21BF51E225ZA01L
Ceramic Capacitors - GRM21BF51E225ZA01L 979306-GRM21BF51E225ZA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979306-GRM21BF51E225 ZA01L Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 2 mm Voltage: 25 V Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 80 % Thickness: 1.3462 mm Dielectric Material: Ceramic Height: 1.25 mm Material: Ceramic Number of Pins: 2 Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 0805 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Dielectric: Y5V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979306-GRM21BF51E225ZA01L
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 2 mm
Voltage: 25 V
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 80 %
Thickness: 1.3462 mm
Dielectric Material: Ceramic
Height: 1.25 mm
Material: Ceramic
Number of Pins: 2
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Case / Package: 2012
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Dielectric: Y5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM21BF51E225ZA01L 979306-GRM21BF51E225ZA01L
Product Name SMD 2.2uF 25V Capacitor Ceramic Capacitors - GRM21BF51E225ZA01L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details