Murata Electronics 10UF 16V Capacitor GRM21BF51C106ZE15L

Description
CAP CER 10UF 16V Y5V 0805 Product overview: GRM21BF51C106ZE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51C106ZE15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 16V Y5V 0805 Product overview: GRM21BF51C106ZE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51C106ZE15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 16V Capacitor
60-GRM21BF51C106ZE15L
10UF 16V Capacitor 60-GRM21BF51C106ZE15L
CAP CER 10UF 16V Y5V 0805 Product overview: GRM21BF51C106ZE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51C106ZE15 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V Y5V 0805 Product overview: GRM21BF51C106ZE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51C106ZE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 10 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Murata - 40X5884 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 10 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Murata
40X5884
Multilayer Ceramic Capacitor, Grm Series, 10 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Murata 40X5884
Multilayer Ceramic Capacitor, GRM Series, 10 - F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 10 - F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 16V, Y5V, 0805, Reel; Capacitance Murata - 03AC2713 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, Y5V, 0805, Reel; Capacitance Murata
03AC2713
Cap, 10Μf, 16V, Y5V, 0805, Reel; Capacitance Murata 03AC2713
CAP, 10µF, 16V, Y5V, 0805, REEL; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, Y5V, 0805, REEL; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM21BF51C106ZE15L 40X5884 03AC2713
Product Name 10UF 16V Capacitor Multilayer Ceramic Capacitor, Grm Series, 10 F, +80%, -20%, Y5V, 16 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 10Μf, 16V, Y5V, 0805, Reel; Capacitance Murata
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details