Murata Power Solutions SMD 10 V Capacitor GRM21BF51A106ZE15L

Description
Smd Multilayer Ceramic Capacitor, Mc Series, 10 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] Rohs Compliant: Yes Product overview: GRM21BF51A106ZE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51A106ZE15 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Smd Multilayer Ceramic Capacitor, Mc Series, 10 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] Rohs Compliant: Yes Product overview: GRM21BF51A106ZE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51A106ZE15 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10 V Capacitor
60-GRM21BF51A106ZE15L
SMD 10 V Capacitor 60-GRM21BF51A106ZE15L
Smd Multilayer Ceramic Capacitor, Mc Series, 10 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] Rohs Compliant: Yes Product overview: GRM21BF51A106ZE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51A106ZE15 L can be used for catalog matching and distributor lookup.

Smd Multilayer Ceramic Capacitor, Mc Series, 10 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] Rohs Compliant: Yes Product overview: GRM21BF51A106ZE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51A106ZE15L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM21BF51A106ZE15L - 1061078-GRM21BF51A106ZE15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BF51A106ZE15L
1061078-GRM21BF51A106ZE15L
Ceramic Capacitors - GRM21BF51A106ZE15L 1061078-GRM21BF51A106ZE15L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061078-GRM21BF51A10 6ZE15L Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 10 V Length: 2 mm Voltage: 10 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 80 % Thickness: 1.3462 mm Height: 1.25 mm Material: Ceramic Width: 1.2446 mm Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): MC0805F106Z100CT; LMK212F106ZG-T; CC0805ZKY5V7BB106; CL21F106ZPFNNNE; CC0805ZKY5V5BB106; GRM21BF50J106ZE01L; CL21F106ZQFNNNEGRM21 BF51A106ZE15L.; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Case Code (Imperial): 0805 Voltage Rating (DC): 10 V REACH SVHC: No SVHC Dielectric: Y5V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061078-GRM21BF51A106ZE15L
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 10 V
Length: 2 mm
Voltage: 10 V
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 80 %
Thickness: 1.3462 mm
Height: 1.25 mm
Material: Ceramic
Width: 1.2446 mm
Categories: Ceramic Capacitors
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): MC0805F106Z100CT; LMK212F106ZG-T; CC0805ZKY5V7BB106; CL21F106ZPFNNNE; CC0805ZKY5V5BB106; GRM21BF50J106ZE01L; CL21F106ZQFNNNEGRM21BF51A106ZE15L.;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 10 V
REACH SVHC: No SVHC
Dielectric: Y5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM21BF51A106ZE15L 1061078-GRM21BF51A106ZE15L
Product Name SMD 10 V Capacitor Ceramic Capacitors - GRM21BF51A106ZE15L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details