Murata Electronics Ceramic Capacitors GRM21BE71C475MA12L

Description
4.7µF ±20% 16V Ceramic Capacitor X7U 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 16V Ceramic Capacitor X7U 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10509-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10509-2-ND
Ceramic Capacitors 490-10509-2-ND
4.7µF ±20% 16V Ceramic Capacitor X7U 0805 (2012 Metric)

4.7µF ±20% 16V Ceramic Capacitor X7U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BE71C475MA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BE71C475MA12L
Ceramic Capacitors GRM21BE71C475MA12L
CAP CER 4.7UF 16V X7U 0805

CAP CER 4.7UF 16V X7U 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-10509-2-ND GRM21BE71C475MA12L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers