Murata Electronics 22UF 6.3V Capacitor GRM21BD70J226ME44L

Description
CAP CER 22UF 6.3V X7T 0805 Product overview: GRM21BD70J226ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BD70J226ME44 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 6.3V X7T 0805 Product overview: GRM21BD70J226ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BD70J226ME44 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 6.3V Capacitor
60-GRM21BD70J226ME44L
22UF 6.3V Capacitor 60-GRM21BD70J226ME44L
CAP CER 22UF 6.3V X7T 0805 Product overview: GRM21BD70J226ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BD70J226ME44 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X7T 0805 Product overview: GRM21BD70J226ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BD70J226ME44L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14659-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14659-2-ND
Ceramic Capacitors 490-14659-2-ND
22µF ±20% 6.3V Ceramic Capacitor X7T 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14659-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14659-1-ND
Ceramic Capacitors 490-14659-1-ND
22µF ±20% 6.3V Ceramic Capacitor X7T 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14659-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14659-6-ND
Ceramic Capacitors 490-14659-6-ND
22µF ±20% 6.3V Ceramic Capacitor X7T 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331136-GRM21BD70J226ME44L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331136-GRM21BD70J226ME44L
Capacitors - Ceramic Capacitors 1331136-GRM21BD70J226ME44L
Manufacturer: Murata Electronics Win Source Part Number: 1331136-GRM21BD70J22 6ME44L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7T Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM21BD70J226ME44L-N D,490-14659-6,490-14 659-2,490-14659-1 Base Product Number: GRM21BD70J RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331136-GRM21BD70J226ME44L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7T
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM21BD70J226ME44L-ND,490-14659-6,490-14659-2,490-14659-1
Base Product Number: GRM21BD70J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BD70J226ME44L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BD70J226ME44L
6.3V 22uF X7T ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22uF X7T ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BD70J226ME44L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BD70J226ME44L
Ceramic Capacitors GRM21BD70J226ME44L
CAP CER 22UF 6.3V X7T 0805

CAP CER 22UF 6.3V X7T 0805

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata - 92AH5155 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata
92AH5155
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata 92AH5155
CAP, 22UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BD70J226ME44L 490-14659-2-ND 490-14659-6-ND 1331136-GRM21BD70J226ME44L GRM21BD70J226ME44L GRM21BD70J226ME44L 92AH5155
Product Name 22UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers