Murata GRM21BC81H475KE11L
Murata GRM21BC81H475KE11L
Murata GRM21BC81H475KE11L
4.7µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)
4.7µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)
4.7µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)
CAP CER 4.7UF 50V X6S 0805 Product overview: GRM21BC81H475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC81H475KE11
CAP CER 4.7UF 50V X6S 0805
CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2478096 | 490-14658-1-ND | 490-14658-6-ND | 60-GRM21BC81H475KE11L | GRM21BC81H475KE11L | 64AJ4394 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 4.7UF 50V Capacitor | Ceramic Capacitors | Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata |
| Technology | Multilayer | Film Capacitors | ||||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC |