Murata Electronics Ceramic Capacitors GRM21BC81E475KA12K

Description
4.7µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BC81E475KA12K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM21BC81E475KA12K-ND
Ceramic Capacitors GRM21BC81E475KA12K-ND
4.7µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM21BC81E475KA12K-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C182J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details