Murata Electronics 10UF 25V Capacitor GRM21BC81E106KE51L

Description
CAP CER 10UF 25V X6S 0805 Product overview: GRM21BC81E106KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC81E106KE51 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 25V X6S 0805 Product overview: GRM21BC81E106KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC81E106KE51 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 25V Capacitor
60-GRM21BC81E106KE51L
10UF 25V Capacitor 60-GRM21BC81E106KE51L
CAP CER 10UF 25V X6S 0805 Product overview: GRM21BC81E106KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC81E106KE51 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X6S 0805 Product overview: GRM21BC81E106KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC81E106KE51L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10502-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10502-2-ND
Ceramic Capacitors 490-10502-2-ND
10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10502-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10502-6-ND
Ceramic Capacitors 490-10502-6-ND
10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10502-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10502-1-ND
Ceramic Capacitors 490-10502-1-ND
10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1061076-GRM21BC81E106KE51L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061076-GRM21BC81E106KE51L
Capacitors - Ceramic Capacitors 1061076-GRM21BC81E106KE51L
Win Source Part Number: 1061076-GRM21BC81E10 6KE51L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X6S Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): GRM21BC80J106KE19L; C2012X6S0J106K085AC; CL21X106KPCLRNC; C2012X6S1A106K125AB; GRM21BC8YA106ME11L; C2012X6S1C106M085ACG RM21BC81E106KE51L.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10502-2,490-1050 2-1,490-10502-6 Base Product Number: GRM21BC81E

Win Source Part Number: 1061076-GRM21BC81E106KE51L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X6S
Thickness (Max): 0.055" (1.40mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): GRM21BC80J106KE19L; C2012X6S0J106K085AC; CL21X106KPCLRNC; C2012X6S1A106K125AB; GRM21BC8YA106ME11L; C2012X6S1C106M085ACGRM21BC81E106KE51L.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-10502-2,490-10502-1,490-10502-6
Base Product Number: GRM21BC81E

Buy Now Datasheet
Ceramic Capacitors - GRM21BC81E106KE51L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC81E106KE51L
Ceramic Capacitors GRM21BC81E106KE51L
CAP CER 10UF 25V X6S 0805

CAP CER 10UF 25V X6S 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BC81E106KE51L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BC81E106KE51L
25V 10uF X6S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10uF X6S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
64AJ4393
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 64AJ4393
CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7203 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
66AJ7203
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 66AJ7203
CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BC81E106KE51L 490-10502-2-ND 490-10502-6-ND 1061076-GRM21BC81E106KE51L GRM21BC81E106KE51L GRM21BC81E106KE51L 64AJ4393
Product Name 10UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers