10µF ±20% 20V Ceramic Capacitor X6S 0805 (2012 Metric)
10µF ±20% 20V Ceramic Capacitor X6S 0805 (2012 Metric)
10µF ±20% 20V Ceramic Capacitor X6S 0805 (2012 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-10501-1-ND | 490-10501-6-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 10 microF | 10 microF |