Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM21BC81C106KA73L

Description
Murata GRM21BC81C106KA73L
Request a Quote
Description
Murata GRM21BC81C106KA73L
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1382185-GRM21BC81C106KA73L is a ceramic capacitor designed for general electronic applications. It features a capacitance of 10 µF with a tolerance of ±10%, and a rated voltage of 16V. The capacitor is constructed in an 0805 package size, measuring 2.00mm in length and 1.25mm in width, with a maximum thickness of 1.35mm. It operates effectively within a temperature range of -55°C to 105°C, making it suitable for various environmental conditions. The temperature coefficient is classified as X6S, indicating stable performance across the specified temperature range. This component is packaged in tape and reel format, with a standard package containing 3,000 pieces, facilitating automated assembly processes. The capacitor is compliant with REACH regulations and has a moisture sensitivity level of 1, indicating it can be handled without special precautions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1382185-GRM21BC81C106KA73L is a ceramic capacitor designed for general electronic applications. It features a capacitance of 10 µF with a tolerance of ±10%, and a rated voltage of 16V. The capacitor is constructed in an 0805 package size, measuring 2.00mm in length and 1.25mm in width, with a maximum thickness of 1.35mm. It operates effectively within a temperature range of -55°C to 105°C, making it suitable for various environmental conditions. The temperature coefficient is classified as X6S, indicating stable performance across the specified temperature range. This component is packaged in tape and reel format, with a standard package containing 3,000 pieces, facilitating automated assembly processes. The capacitor is compliant with REACH regulations and has a moisture sensitivity level of 1, indicating it can be handled without special precautions.

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8202752 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202752
MLCCs - Multilayer Ceramic Capacitors 8202752
Murata GRM21BC81C106KA73L

Murata GRM21BC81C106KA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8202752P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202752P
MLCCs - Multilayer Ceramic Capacitors 8202752P
Murata GRM21BC81C106KA73L

Murata GRM21BC81C106KA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706058 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706058
MLCCs - Multilayer Ceramic Capacitors 1706058
Murata GRM21BC81C106KA73L

Murata GRM21BC81C106KA73L

Supplier's Site
Ceramic Capacitors - 490-5519-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5519-2-ND
Ceramic Capacitors 490-5519-2-ND
10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5519-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5519-6-ND
Ceramic Capacitors 490-5519-6-ND
10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5519-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5519-1-ND
Ceramic Capacitors 490-5519-1-ND
10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1382185-GRM21BC81C106KA73L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1382185-GRM21BC81C106KA73L
Capacitors - Ceramic Capacitors 1382185-GRM21BC81C106KA73L
Win Source Part Number: 1382185-GRM21BC81C10 6KA73L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 pcs Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X6S Thickness (Max): 0.053" (1.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GRM21BC81C Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382185-GRM21BC81C106KA73L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000 pcs
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X6S
Thickness (Max): 0.053" (1.35mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics North America
Base Product Number: GRM21BC81C
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-GRM21BC81C106KA73L
10UF 16V Capacitor 60-GRM21BC81C106KA73L
CAP CER 10UF 16V X6S 0805 Product overview: GRM21BC81C106KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC81C106KA73 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X6S 0805 Product overview: GRM21BC81C106KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC81C106KA73L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BC81C106KA73L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC81C106KA73L
Ceramic Capacitors GRM21BC81C106KA73L
CAP CER 10UF 16V X6S 0805

CAP CER 10UF 16V X6S 0805

Supplier's Site Datasheet
Cap, 10Μf, 16V, 10%, X6S, 0805, Reel; Capacitance Murata - 03AC2710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 10%, X6S, 0805, Reel; Capacitance Murata
03AC2710
Cap, 10Μf, 16V, 10%, X6S, 0805, Reel; Capacitance Murata 03AC2710
CAP, 10µF, 16V, 10%, X6S, 0805, REEL; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, 10%, X6S, 0805, REEL; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X6S, 16 V, 0805 [2012 Metric] Rohs Compliant Murata - 43T5275 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X6S, 16 V, 0805 [2012 Metric] Rohs Compliant Murata
43T5275
Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X6S, 16 V, 0805 [2012 Metric] Rohs Compliant Murata 43T5275
Multilayer Ceramic Capacitor, GRM Series, 10 - F, - 10%, X6S, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 10 - F, - 10%, X6S, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8202752 8202752P 490-5519-2-ND 490-5519-6-ND 1382185-GRM21BC81C106KA73L 60-GRM21BC81C106KA73L GRM21BC81C106KA73L 03AC2710 43T5275
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10UF 16V Capacitor Ceramic Capacitors Cap, 10Μf, 16V, 10%, X6S, 0805, Reel; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X6S, 16 V, 0805 [2012 Metric] Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH9R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details