Murata Electronics Ceramic Capacitors GRM21BC81A106KE18K

Description
10µF ±10% 10V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BC81A106KE18K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM21BC81A106KE18K-ND
Ceramic Capacitors GRM21BC81A106KE18K-ND
10µF ±10% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM21BC81A106KE18K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM21BC81A106KE18K
Capacitors - Ceramic Capacitors GRM21BC81A106KE18K
CAP CER 10UF 10V X6S 0805

CAP CER 10UF 10V X6S 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM21BC81A106KE18K-ND GRM21BC81A106KE18K
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details