Murata Electronics Ceramic Capacitors GRM21BC80J476ME01K

Description
CAP CER 47UF 6.3V X6S 0805
Request a Quote Datasheet
Description
CAP CER 47UF 6.3V X6S 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BC80J476ME01KTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 6.3V X6S 0805

CAP CER 47UF 6.3V X6S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC80J476ME01KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 6.3V X6S 0805

CAP CER 47UF 6.3V X6S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC80J476ME01KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 6.3V X6S 0805

CAP CER 47UF 6.3V X6S 0805

Buy Now Datasheet
Ceramic Capacitors - GRM21BC80J476ME01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC80J476ME01K
Ceramic Capacitors GRM21BC80J476ME01K
CAP MLCC 47UF 6.3V X6S 0805

CAP MLCC 47UF 6.3V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM21BC80J476ME01KTR-ND 490-GRM21BC80J476ME01KDKR-ND GRM21BC80J476ME01K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details