Murata Electronics Ceramic Capacitors GRM21BC80J106KE19K

Description
10µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BC80J106KE19K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM21BC80J106KE19K-ND
Ceramic Capacitors GRM21BC80J106KE19K-ND
10µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BC80J106KE19K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC80J106KE19K
Ceramic Capacitors GRM21BC80J106KE19K
CAP CER 10UF 6.3V X6S 0805

CAP CER 10UF 6.3V X6S 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM21BC80J106KE19K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM21BC80J106KE19K
Capacitors - Ceramic Capacitors GRM21BC80J106KE19K
CAP CER 10UF 6.3V X6S 0805

CAP CER 10UF 6.3V X6S 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM21BC80J106KE19K-ND GRM21BC80J106KE19K GRM21BC80J106KE19K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers