Murata Electronics Ceramic Capacitors GRM21BC80G476ME15K

Description
47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BC80G476ME15KTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC80G476ME15KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 4V X6S 0805

CAP CER 47UF 4V X6S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC80G476ME15KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47UF 4V X6S 0805

CAP CER 47UF 4V X6S 0805

Buy Now Datasheet
Singapore, Singapore
47UF 4V Capacitor
60-GRM21BC80G476ME15K
47UF 4V Capacitor 60-GRM21BC80G476ME15K
CAP CER 47UF 4V X6S 0805 Product overview: GRM21BC80G476ME15K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80G476ME15 K can be used for catalog matching and distributor lookup.

CAP CER 47UF 4V X6S 0805 Product overview: GRM21BC80G476ME15K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80G476ME15K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BC80G476ME15K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC80G476ME15K
Ceramic Capacitors GRM21BC80G476ME15K
CAP CER 47UF 4V X6S 0805

CAP CER 47UF 4V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21BC80G476ME15KTR-ND 490-GRM21BC80G476ME15KDKR-ND 60-GRM21BC80G476ME15K GRM21BC80G476ME15K
Product Name Ceramic Capacitors Ceramic Capacitors 47UF 4V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details