Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM21BC80G107ME15L

Description
Murata GRM21BC80G107ME15L
Request a Quote
Description
Murata GRM21BC80G107ME15L
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330008-GRM21BC80G107ME15L is a ceramic chip capacitor designed for general electronic applications. It features a capacitance of 100 µF with a tolerance of ±20%. The rated voltage for this capacitor is 4V, and it operates effectively within a temperature range of -55°C to 105°C. The capacitor is packaged in a standard 0805 (2012 metric) size, measuring 2.00mm in length and 1.25mm in width, with a maximum thickness of 1.45mm. It is suitable for surface mount applications and comes in reels of 3,000 units. The temperature coefficient is classified as X6S, indicating stable performance across the specified temperature range. This component is RoHS3 compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1330008-GRM21BC80G107ME15L is a ceramic chip capacitor designed for general electronic applications. It features a capacitance of 100 µF with a tolerance of ±20%. The rated voltage for this capacitor is 4V, and it operates effectively within a temperature range of -55°C to 105°C. The capacitor is packaged in a standard 0805 (2012 metric) size, measuring 2.00mm in length and 1.25mm in width, with a maximum thickness of 1.45mm. It is suitable for surface mount applications and comes in reels of 3,000 units. The temperature coefficient is classified as X6S, indicating stable performance across the specified temperature range. This component is RoHS3 compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2478091 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478091
MLCCs - Multilayer Ceramic Capacitors 2478091
Murata GRM21BC80G107ME15L

Murata GRM21BC80G107ME15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478092P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478092P
MLCCs - Multilayer Ceramic Capacitors 2478092P
Murata GRM21BC80G107ME15L

Murata GRM21BC80G107ME15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478092 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478092
MLCCs - Multilayer Ceramic Capacitors 2478092
Murata GRM21BC80G107ME15L

Murata GRM21BC80G107ME15L

Supplier's Site
Singapore, Singapore
100UF 4V Capacitor
60-GRM21BC80G107ME15L
100UF 4V Capacitor 60-GRM21BC80G107ME15L
CAP CER 100UF 4V X6S 0805 Product overview: GRM21BC80G107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80G107ME15 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 4V X6S 0805 Product overview: GRM21BC80G107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80G107ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-13978-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13978-6-ND
Ceramic Capacitors 490-13978-6-ND
100µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

100µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13978-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13978-2-ND
Ceramic Capacitors 490-13978-2-ND
100µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

100µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13978-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13978-1-ND
Ceramic Capacitors 490-13978-1-ND
100µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

100µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330008-GRM21BC80G107ME15L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330008-GRM21BC80G107ME15L
Capacitors - Ceramic Capacitors 1330008-GRM21BC80G107ME15L
Manufacturer: Murata Electronics Win Source Part Number: 1330008-GRM21BC80G10 7ME15L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X6S Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13978-6,490-1397 8-2,490-13978-1 Base Product Number: GRM21BC80G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330008-GRM21BC80G107ME15L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X6S
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13978-6,490-13978-2,490-13978-1
Base Product Number: GRM21BC80G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X6S, 4 V, 0805 [2012 Metric] Rohs Compliant Murata - 58Y4652 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X6S, 4 V, 0805 [2012 Metric] Rohs Compliant Murata
58Y4652
Smd Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X6S, 4 V, 0805 [2012 Metric] Rohs Compliant Murata 58Y4652
SMD Multilayer Ceramic Capacitor, GRM Series, 100 F, 20%, X6S, 4 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 100 F, 20%, X6S, 4 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 4V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4390 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 4V, Mlcc, 0805 Rohs Compliant Murata
64AJ4390
Cap, 100Uf, 4V, Mlcc, 0805 Rohs Compliant Murata 64AJ4390
CAP, 100UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21BC80G107ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC80G107ME15L
Ceramic Capacitors GRM21BC80G107ME15L
CAP CER 100UF 4V X6S 0805

CAP CER 100UF 4V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2478091 60-GRM21BC80G107ME15L 490-13978-6-ND 490-13978-2-ND 1330008-GRM21BC80G107ME15L 58Y4652 64AJ4390 GRM21BC80G107ME15L
Product Name MLCCs - Multilayer Ceramic Capacitors 100UF 4V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 100 F, 20%, X6S, 4 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 100Uf, 4V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X6S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K050CS4-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF0R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details