Murata Electronics 100UF 2.5V Capacitor GRM21BC80E107ME15L

Description
CAP CER 100UF 2.5V X6S 0805 Product overview: GRM21BC80E107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80E107ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100UF 2.5V X6S 0805 Product overview: GRM21BC80E107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80E107ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100UF 2.5V Capacitor
60-GRM21BC80E107ME15L
100UF 2.5V Capacitor 60-GRM21BC80E107ME15L
CAP CER 100UF 2.5V X6S 0805 Product overview: GRM21BC80E107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80E107ME15 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 2.5V X6S 0805 Product overview: GRM21BC80E107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80E107ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331442-GRM21BC80E107ME15L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331442-GRM21BC80E107ME15L
Capacitors - Ceramic Capacitors 1331442-GRM21BC80E107ME15L
Manufacturer: Murata Electronics Win Source Part Number: 1331442-GRM21BC80E10 7ME15L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 2.5V Temperature Coefficient: X6S Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13977-6,490-1397 7-1,490-13977-2 Base Product Number: GRM21BC80E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331442-GRM21BC80E107ME15L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 2.5V
Temperature Coefficient: X6S
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13977-6,490-13977-1,490-13977-2
Base Product Number: GRM21BC80E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-13977-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13977-1-ND
Ceramic Capacitors 490-13977-1-ND
100µF ±20% 2.5V Ceramic Capacitor X6S 0805 (2012 Metric)

100µF ±20% 2.5V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13977-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13977-6-ND
Ceramic Capacitors 490-13977-6-ND
100µF ±20% 2.5V Ceramic Capacitor X6S 0805 (2012 Metric)

100µF ±20% 2.5V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13977-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13977-2-ND
Ceramic Capacitors 490-13977-2-ND
100µF ±20% 2.5V Ceramic Capacitor X6S 0805 (2012 Metric)

100µF ±20% 2.5V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
CAP CER 100UF 2.5V X6S 0805 - 535-GRM21BC80E107ME15L - Utmel Electronic Limited
Hong Kong, China
CAP CER 100UF 2.5V X6S 0805
535-GRM21BC80E107ME15L
CAP CER 100UF 2.5V X6S 0805 535-GRM21BC80E107ME15L
CAP CER 100UF 2.5V X6S 0805

CAP CER 100UF 2.5V X6S 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BC80E107ME15L 1331442-GRM21BC80E107ME15L 490-13977-1-ND 490-13977-6-ND 535-GRM21BC80E107ME15L
Product Name 100UF 2.5V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 100UF 2.5V X6S 0805
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details