Murata Electronics Ceramic Capacitors GRM21BC7YA475ME11L

Description
4.7µF ±20% 35V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 35V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BC7YA475ME11L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM21BC7YA475ME11L-ND
Ceramic Capacitors GRM21BC7YA475ME11L-ND
4.7µF ±20% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±20% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM21BC7YA475ME11L
CAP CER 4.7UF 35V X7S 0805

CAP CER 4.7UF 35V X7S 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GRM21BC7YA475ME11L-ND GRM21BC7YA475ME11L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers