Murata Electronics 1UF 100V Capacitor GRM21BC72A105KE01L

Description
CAP CER 1UF 100V X7S 0805 Product overview: GRM21BC72A105KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC72A105KE01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 100V X7S 0805 Product overview: GRM21BC72A105KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC72A105KE01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 100V Capacitor
60-GRM21BC72A105KE01L
1UF 100V Capacitor 60-GRM21BC72A105KE01L
CAP CER 1UF 100V X7S 0805 Product overview: GRM21BC72A105KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC72A105KE01 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7S 0805 Product overview: GRM21BC72A105KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC72A105KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14464-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14464-1-ND
Ceramic Capacitors 490-14464-1-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14464-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14464-2-ND
Ceramic Capacitors 490-14464-2-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14464-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14464-6-ND
Ceramic Capacitors 490-14464-6-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302887-GRM21BC72A105KE01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302887-GRM21BC72A105KE01L
Capacitors - Ceramic Capacitors 1302887-GRM21BC72A105KE01L
Win Source Part Number: 1302887-GRM21BC72A10 5KE01L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14464-2,490-1446 4-1,490-14464-6 Base Product Number: GRM21BC72A

Win Source Part Number: 1302887-GRM21BC72A105KE01L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14464-2,490-14464-1,490-14464-6
Base Product Number: GRM21BC72A

Buy Now Datasheet
Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4389 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
64AJ4389
Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata 64AJ4389
CAP, 1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7201 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
66AJ7201
Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata 66AJ7201
CAP, 1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21BC72A105KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC72A105KE01L
Ceramic Capacitors GRM21BC72A105KE01L
CAP CER 1UF 100V X7S 0805

CAP CER 1UF 100V X7S 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BC72A105KE01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BC72A105KE01L
100V 1uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 1uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BC72A105KE01L 490-14464-1-ND 490-14464-6-ND 1302887-GRM21BC72A105KE01L 64AJ4389 GRM21BC72A105KE01L GRM21BC72A105KE01L
Product Name 1UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Paper Film Capacitors - 105PSB850K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers