Murata Electronics 4.7UF 50V Capacitor GRM21BC71H475KE11L

Description
CAP CER 4.7UF 50V X7S 0805 Product overview: GRM21BC71H475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71H475KE11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 50V X7S 0805 Product overview: GRM21BC71H475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71H475KE11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 50V Capacitor
60-GRM21BC71H475KE11L
4.7UF 50V Capacitor 60-GRM21BC71H475KE11L
CAP CER 4.7UF 50V X7S 0805 Product overview: GRM21BC71H475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71H475KE11 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7S 0805 Product overview: GRM21BC71H475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71H475KE11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12757-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12757-1-ND
Ceramic Capacitors 490-12757-1-ND
4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12757-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12757-2-ND
Ceramic Capacitors 490-12757-2-ND
4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12757-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12757-6-ND
Ceramic Capacitors 490-12757-6-ND
4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BC71H475KE11L - 872946-GRM21BC71H475KE11L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BC71H475KE11L
872946-GRM21BC71H475KE11L
Ceramic Capacitors - GRM21BC71H475KE11L 872946-GRM21BC71H475KE11L
Manufacturer: Murata Electronics North America Win Source Part Number: 872946-GRM21BC71H475 KE11L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BC71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12757-2, 490-12757-1, 490-12757-6, GRM21BC71H475KE11L-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 872946-GRM21BC71H475KE11L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21BC71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12757-2, 490-12757-1, 490-12757-6, GRM21BC71H475KE11L-ND

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1726970 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726970
MLCCs - Multilayer Ceramic Capacitors 1726970
Murata GRM21BC71H475KE11L

Murata GRM21BC71H475KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726970P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726970P
MLCCs - Multilayer Ceramic Capacitors 1726970P
Murata GRM21BC71H475KE11L

Murata GRM21BC71H475KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726492 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726492
MLCCs - Multilayer Ceramic Capacitors 1726492
Murata GRM21BC71H475KE11L

Murata GRM21BC71H475KE11L

Supplier's Site
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 92AH5148 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
92AH5148
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 92AH5148
CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BC71H475KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC71H475KE11L
Ceramic Capacitors GRM21BC71H475KE11L
CAP CER 4.7UF 50V X7S 0805

CAP CER 4.7UF 50V X7S 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BC71H475KE11L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BC71H475KE11L
50V 4.7uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BC71H475KE11L 490-12757-1-ND 490-12757-6-ND 872946-GRM21BC71H475KE11L 1726970 1726970P 92AH5148 GRM21BC71H475KE11L GRM21BC71H475KE11L
Product Name 4.7UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21BC71H475KE11L MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers