Murata Electronics Ceramic Capacitors GRM21BC71H475KE11K

Description
4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14656-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14656-2-ND
Ceramic Capacitors 490-14656-2-ND
4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14656-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14656-1-ND
Ceramic Capacitors 490-14656-1-ND
4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14656-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14656-6-ND
Ceramic Capacitors 490-14656-6-ND
4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4388 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
64AJ4388
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 64AJ4388
CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21BC71H475KE11K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC71H475KE11K
Ceramic Capacitors GRM21BC71H475KE11K
CAP CER 4.7UF 50V X7S 0805

CAP CER 4.7UF 50V X7S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14656-2-ND 490-14656-6-ND 64AJ4388 GRM21BC71H475KE11K
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 2002-104MSR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details