Murata Electronics Ceramic Capacitors GRM21BC71E475ME11L

Description
CAP CER 4.7UF 25V X7S 0805
Request a Quote Datasheet
Description
CAP CER 4.7UF 25V X7S 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BC71E475ME11LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 25V X7S 0805

CAP CER 4.7UF 25V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC71E475ME11LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 25V X7S 0805

CAP CER 4.7UF 25V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC71E475ME11LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM21BC71E475ME11L
CAP CER 4.7UF 25V X7S 0805

CAP CER 4.7UF 25V X7S 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM21BC71E475ME11LDKR-ND 490-GRM21BC71E475ME11LCT-ND GRM21BC71E475ME11L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details