Murata Electronics Ceramic Capacitors GRM21BC71E475ME11K

Description
CAP CER 4.7UF 25V X7S 0805
Request a Quote Datasheet
Description
CAP CER 4.7UF 25V X7S 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BC71E475ME11KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 25V X7S 0805

CAP CER 4.7UF 25V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC71E475ME11KTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±20% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC71E475ME11KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 25V X7S 0805

CAP CER 4.7UF 25V X7S 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM21BC71E475ME11K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM21BC71E475ME11K
Capacitors - Ceramic Capacitors GRM21BC71E475ME11K
CAP CER 4.7UF 25V X7S 0805

CAP CER 4.7UF 25V X7S 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM21BC71E475ME11KDKR-ND 490-GRM21BC71E475ME11KTR-ND GRM21BC71E475ME11K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details