Murata Electronics 10UF 25V Capacitor GRM21BC71E106ME11L

Description
CAP CER 10UF 25V X7S 0805 Product overview: GRM21BC71E106ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71E106ME11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 25V X7S 0805 Product overview: GRM21BC71E106ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71E106ME11 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 25V Capacitor
60-GRM21BC71E106ME11L
10UF 25V Capacitor 60-GRM21BC71E106ME11L
CAP CER 10UF 25V X7S 0805 Product overview: GRM21BC71E106ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71E106ME11 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7S 0805 Product overview: GRM21BC71E106ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71E106ME11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1382184-GRM21BC71E106ME11L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1382184-GRM21BC71E106ME11L
Capacitors - Ceramic Capacitors 1382184-GRM21BC71E106ME11L
Win Source Part Number: 1382184-GRM21BC71E10 6ME11L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 pcs Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X7S Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GRM21BC71E Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382184-GRM21BC71E106ME11L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000 pcs
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X7S
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics North America
Base Product Number: GRM21BC71E
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Ceramic Capacitors - 490-10497-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10497-2-ND
Ceramic Capacitors 490-10497-2-ND
10µF ±20% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±20% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10497-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10497-6-ND
Ceramic Capacitors 490-10497-6-ND
10µF ±20% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±20% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10497-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10497-1-ND
Ceramic Capacitors 490-10497-1-ND
10µF ±20% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±20% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BC71E106ME11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC71E106ME11L
Ceramic Capacitors GRM21BC71E106ME11L
CAP CER 10UF 25V X7S 0805

CAP CER 10UF 25V X7S 0805

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 92AH5147 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
92AH5147
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 92AH5147
CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 03AJ1649 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
03AJ1649
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 03AJ1649
CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BC71E106ME11L 1382184-GRM21BC71E106ME11L 490-10497-2-ND 490-10497-6-ND GRM21BC71E106ME11L 92AH5147
Product Name 10UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers