Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM21BC71E106KE11L

Description
Murata GRM21BC71E106KE11L
Request a Quote Datasheet
Description
Murata GRM21BC71E106KE11L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8851764 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851764
MLCCs - Multilayer Ceramic Capacitors 8851764
Murata GRM21BC71E106KE11L

Murata GRM21BC71E106KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8851764P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8851764P
MLCCs - Multilayer Ceramic Capacitors 8851764P
Murata GRM21BC71E106KE11L

Murata GRM21BC71E106KE11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706317 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706317
MLCCs - Multilayer Ceramic Capacitors 1706317
Murata GRM21BC71E106KE11L

Murata GRM21BC71E106KE11L

Supplier's Site
Singapore, Singapore
10UF 25V Capacitor
60-GRM21BC71E106KE11L
10UF 25V Capacitor 60-GRM21BC71E106KE11L
CAP CER 10UF 25V X7S 0805 Product overview: GRM21BC71E106KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71E106KE11 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7S 0805 Product overview: GRM21BC71E106KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71E106KE11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BC71E106KE11L - 919805-GRM21BC71E106KE11L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BC71E106KE11L
919805-GRM21BC71E106KE11L
Ceramic Capacitors - GRM21BC71E106KE11L 919805-GRM21BC71E106KE11L
Manufacturer: Murata Electronics North America Win Source Part Number: 919805-GRM21BC71E106 KE11L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 10 µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BC71E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10496-6, 490-10496-2, 490-10496-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919805-GRM21BC71E106KE11L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21BC71E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10496-6, 490-10496-2, 490-10496-1

Buy Now Datasheet
Ceramic Capacitors - 490-10496-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10496-1-ND
Ceramic Capacitors 490-10496-1-ND
10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10496-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10496-6-ND
Ceramic Capacitors 490-10496-6-ND
10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10496-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10496-2-ND
Ceramic Capacitors 490-10496-2-ND
10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Cap, 10Μf, 25V, 10%, X7S, 0805; Capacitance Murata - 96Y9268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10%, X7S, 0805; Capacitance Murata
96Y9268
Cap, 10Μf, 25V, 10%, X7S, 0805; Capacitance Murata 96Y9268
CAP, 10µF, 25V, 10%, X7S, 0805; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 25V, 10%, X7S, 0805; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 92AH5146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
92AH5146
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 92AH5146
CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BC71E106KE11L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BC71E106KE11L
25V 10uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BC71E106KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC71E106KE11L
Ceramic Capacitors GRM21BC71E106KE11L
CAP CER 10UF 25V X7S 0805

CAP CER 10UF 25V X7S 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8851764 8851764P 60-GRM21BC71E106KE11L 919805-GRM21BC71E106KE11L 490-10496-1-ND 490-10496-6-ND 96Y9268 92AH5146 GRM21BC71E106KE11L GRM21BC71E106KE11L
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10UF 25V Capacitor Ceramic Capacitors - GRM21BC71E106KE11L Ceramic Capacitors Ceramic Capacitors Cap, 10Μf, 25V, 10%, X7S, 0805; Capacitance Murata Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details